IC FLASH 8MBIT SPI 75MHZ 8VFQFPN
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-VFQFPN (6x5)
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M25PX80-VMP6TG0C TR | M25PX80-VMP6TG0C TR | M25PX80-VMP6TG0C TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Density | 8000 kbits | 8000 kbits | 8000 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-VDFN Exposed Pad | QFP |