Micron Technology, Inc. Memory - Flash - M25PX64S-VMF6TP TR M25PX64S-VMF6TP TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784894-M25PX64S-VMF6 TP TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784894-M25PX64S-VMF6 TP TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25PX64S-VMF6TP TR - 784894-M25PX64S-VMF6TP TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PX64S-VMF6TP TR
784894-M25PX64S-VMF6TP TR
Memory - Flash - M25PX64S-VMF6TP TR 784894-M25PX64S-VMF6TP TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 784894-M25PX64S-VMF6 TP TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784894-M25PX64S-VMF6TP TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - M25PX64S-VMF6TPTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75MHz 16-SOIC

FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75MHz 16-SOIC

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25PX64S-VMF6TP TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25PX64S-VMF6TP TR
75MHZ Memory IC and Storage Component 774-M25PX64S-VMF6TP TR
IC FLASH 64MBIT SPI 75MHZ 16SO Product overview: M25PX64S-VMF6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX64S-VMF6TP TR can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 75MHZ 16SO Product overview: M25PX64S-VMF6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX64S-VMF6TP TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 64MBIT SPI 75MHZ 16SOIC

IC FLASH 64MBIT SPI 75MHZ 16SOIC

Supplier's Site Datasheet
Memory - M25PX64S-VMF6TP TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SO

FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25PX64S-VMF6TP TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25PX64S-VMF6TP TR
Integrated Circuits (ICs) - Memory - Memory M25PX64S-VMF6TP TR
IC FLASH 64MBIT SPI 75MHZ 16SO

IC FLASH 64MBIT SPI 75MHZ 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784894-M25PX64S-VMF6TP TR M25PX64S-VMF6TPTR-ND 774-M25PX64S-VMF6TP TR M25PX64S-VMF6TP TR M25PX64S-VMF6TP TR M25PX64S-VMF6TP TR
Product Name Memory - Flash - M25PX64S-VMF6TP TR Memory 75MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 1.50E7 ns 1.50E7 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4164-12JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Memory - S25FL116K0XWEV009 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details
2 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details