Micron Technology, Inc. 75MHZ 3.3V SOIC Memory IC and Storage Component M25PX64-VMF6TP

Description
IC FLASH 64MBIT 75MHZ 16SO / NOR Flash Serial-SPI 3.3V 64M-bit 8M x 2-bit 8ns 16-Pin SOIC W T/R Product overview: M25PX64-VMF6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX64-VMF6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT 75MHZ 16SO / NOR Flash Serial-SPI 3.3V 64M-bit 8M x 2-bit 8ns 16-Pin SOIC W T/R Product overview: M25PX64-VMF6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX64-VMF6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75MHZ 3.3V SOIC Memory IC and Storage Component - 774-M25PX64-VMF6TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ 3.3V SOIC Memory IC and Storage Component
774-M25PX64-VMF6TP
75MHZ 3.3V SOIC Memory IC and Storage Component 774-M25PX64-VMF6TP
IC FLASH 64MBIT 75MHZ 16SO / NOR Flash Serial-SPI 3.3V 64M-bit 8M x 2-bit 8ns 16-Pin SOIC W T/R Product overview: M25PX64-VMF6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX64-VMF6TP can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT 75MHZ 16SO / NOR Flash Serial-SPI 3.3V 64M-bit 8M x 2-bit 8ns 16-Pin SOIC W T/R Product overview: M25PX64-VMF6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX64-VMF6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M25PX64-VMF6TP - 131717-M25PX64-VMF6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PX64-VMF6TP
131717-M25PX64-VMF6TP
Memory - Flash - M25PX64-VMF6TP 131717-M25PX64-VMF6TP
Manufacturer: Micron Technology Inc. Win Source Part Number: 131717-M25PX64-VMF6T P Packaging: Cut Reel Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Family Name: M25PX64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): S25FL164K0XMFI003; S25FL164K0XMFI000; S25FL164K0XMFI001; S25FL064P0XMFA000 ; Introduction Date: March 27, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 131717-M25PX64-VMF6TP
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Family Name: M25PX64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): S25FL164K0XMFI003; S25FL164K0XMFI000; S25FL164K0XMFI001; S25FL064P0XMFA000 ;
Introduction Date: March 27, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25PX64-VMF6TP 131717-M25PX64-VMF6TP
Product Name 75MHZ 3.3V SOIC Memory IC and Storage Component Memory - Flash - M25PX64-VMF6TP
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 32Mbit, 75Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8294 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 32000 kbits
Package Type TSOP
View Details
Memory - 24C02/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details