Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073483-M25PX64-VMF3
Operating Supply Voltage: 3.3 V
Memory Type: NOR
Memory Size: 7.6 MB
Interface: SPI, Serial
Access Time: 8 ns
Density: 64 Mb
Sync/Async: Synchronous
Number of Pins: 16
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Page Size: 256 B
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 12 mA
Address Bus Width: 23 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1073483-M25PX64-VMF3PB |
| Product Name | OEM Parts - OEM Parts (M - N) - M25PX64-VMF3PB |