Manufacturer: Keystone Electronics
Win Source Part Number: 857106-7201
Features: Hex Standoff Threaded #4-40 Brass 0.875" (22.23mm) 7/8"
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7419.99.5050
Other Part Number: 36-7201, 7201K, 7201K-ND, 7201K-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 857106-7201 |
| Product Name | Unclassified - 7201 |