Micron Technology, Inc. Automotive 3.3V Memory IC and Storage Component M25PX32-VZM6FBA

Description
NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns Automotive 24-Pin TBGA T/R Product overview: M25PX32-VZM6FBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VZM6FBA can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns Automotive 24-Pin TBGA T/R Product overview: M25PX32-VZM6FBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VZM6FBA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3V Memory IC and Storage Component - 774-M25PX32-VZM6FBA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3V Memory IC and Storage Component
774-M25PX32-VZM6FBA
Automotive 3.3V Memory IC and Storage Component 774-M25PX32-VZM6FBA
NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns Automotive 24-Pin TBGA T/R Product overview: M25PX32-VZM6FBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VZM6FBA can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns Automotive 24-Pin TBGA T/R Product overview: M25PX32-VZM6FBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VZM6FBA can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25PX32-VZM6FBA - 1073482-M25PX32-VZM6FBA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PX32-VZM6FBA
1073482-M25PX32-VZM6FBA
Memory - Flash - M25PX32-VZM6FBA 1073482-M25PX32-VZM6FBA
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073482-M25PX32-VZM6 FBA Packaging: Tape & Reel Voltage: 2.7 V Frequency: 75 MHz Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: SPI, Serial Access Time: 8 ns Density: 32 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 24 Categories: Flash Alternative Parts (Cross-Reference): M25PX32-VZM6FBAM25PX 32VZM6FBA; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 12 mA Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073482-M25PX32-VZM6FBA
Packaging: Tape & Reel
Voltage: 2.7 V
Frequency: 75 MHz
Operating Supply Voltage: 3.3 V
Memory Type: NOR
Interface: SPI, Serial
Access Time: 8 ns
Density: 32 Mb
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 24
Categories: Flash
Alternative Parts (Cross-Reference): M25PX32-VZM6FBAM25PX32VZM6FBA;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 12 mA
Address Bus Width: 1 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25PX32-VZM6FBA 1073482-M25PX32-VZM6FBA
Product Name Automotive 3.3V Memory IC and Storage Component Memory - Flash - M25PX32-VZM6FBA
Memory Category Flash; NOR Flash; NOR
Access Time 8 ns 8 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 32000 kbits 32000 kbits
Address Bus Width 1 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - IS29GL01GS-11TFV02 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers