Micron Technology, Inc. 75MHZ Memory IC and Storage Component M25PX32-VMP6FBA TR

Description
IC FLASH 32MBIT SPI 75MHZ 8VDFPN Product overview: M25PX32-VMP6FBA TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VMP6FBA TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT SPI 75MHZ 8VDFPN Product overview: M25PX32-VMP6FBA TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VMP6FBA TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25PX32-VMP6FBA TR
75MHZ Memory IC and Storage Component 774-M25PX32-VMP6FBA TR
IC FLASH 32MBIT SPI 75MHZ 8VDFPN Product overview: M25PX32-VMP6FBA TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VMP6FBA TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 75MHZ 8VDFPN Product overview: M25PX32-VMP6FBA TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX32-VMP6FBA TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25PX32-VMP6FBA TR - 144557-M25PX32-VMP6FBA TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PX32-VMP6FBA TR
144557-M25PX32-VMP6FBA TR
Memory - Flash - M25PX32-VMP6FBA TR 144557-M25PX32-VMP6FBA TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 144557-M25PX32-VMP6F BA TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VFQFPN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz

Manufacturer: Micron Technology Inc.
Win Source Part Number: 144557-M25PX32-VMP6FBA TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VFQFPN (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz

Buy Now Datasheet
IC FLASH 32MBIT SPI 75MHZ 8VDFPN

IC FLASH 32MBIT SPI 75MHZ 8VDFPN

Supplier's Site Datasheet
Memory - M25PX32-VMP6FBA TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 32Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M25PX32-VMP6FBA TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25PX32-VMP6FBA TR
Integrated Circuits (ICs) - Memory - Memory M25PX32-VMP6FBA TR
IC FLASH 32MBIT SPI 75MHZ 8VDFPN

IC FLASH 32MBIT SPI 75MHZ 8VDFPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M25PX32-VMP6FBA TR 144557-M25PX32-VMP6FBA TR M25PX32-VMP6FBA TR M25PX32-VMP6FBA TR M25PX32-VMP6FBA TR
Product Name 75MHZ Memory IC and Storage Component Memory - Flash - M25PX32-VMP6FBA TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 1.50E7 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 16-100044-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C128-15/P061 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details