Micron Technology, Inc. Memory M25PX16SOVZM6TP TR

Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 24-T-PBGA (6x8)
Request a Quote
Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 24-T-PBGA (6x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M25PX16SOVZM6TP TR is a 16Mb NOR serial flash embedded memory from Quarktwin Technology Ltd. It features a dual I/O SPI bus interface with a maximum clock frequency of 75 MHz, effectively allowing for an equivalent clock frequency of 150 MHz during dual input/output operations. The memory operates within a supply voltage range of 2.3V to 3.6V and supports various erase capabilities, including subsector (4KB), sector (64KB), and bulk erase (16Mb) in approximately 15 seconds. This memory device includes a user-lockable one-time programmable (OTP) area of 64 bytes and offers robust write protection through both software and hardware mechanisms. It is designed for high endurance, with more than 100,000 write cycles per sector and over 20 years of data retention. The device is available in multiple RoHS compliant package options, including VFQFPN8, SO8W, SO8N, and TBGA24, making it suitable for a variety of applications, including automotive environments.

Datasheet Summary
Powered by GS/AI

The M25PX16SOVZM6TP TR is a 16Mb NOR serial flash embedded memory from Quarktwin Technology Ltd. It features a dual I/O SPI bus interface with a maximum clock frequency of 75 MHz, effectively allowing for an equivalent clock frequency of 150 MHz during dual input/output operations. The memory operates within a supply voltage range of 2.3V to 3.6V and supports various erase capabilities, including subsector (4KB), sector (64KB), and bulk erase (16Mb) in approximately 15 seconds. This memory device includes a user-lockable one-time programmable (OTP) area of 64 bytes and offers robust write protection through both software and hardware mechanisms. It is designed for high endurance, with more than 100,000 write cycles per sector and over 20 years of data retention. The device is available in multiple RoHS compliant package options, including VFQFPN8, SO8W, SO8N, and TBGA24, making it suitable for a variety of applications, including automotive environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - M25PX16SOVZM6TPTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory - Flash - M25PX16SOVZM6TP TR - 784889-M25PX16SOVZM6TP TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PX16SOVZM6TP TR
784889-M25PX16SOVZM6TP TR
Memory - Flash - M25PX16SOVZM6TP TR 784889-M25PX16SOVZM6TP TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 784889-M25PX16SOVZM6 TP TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 24-T-PBGA (6x8) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784889-M25PX16SOVZM6TP TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Manufacturer Package: 24-T-PBGA (6x8)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M25PX16SOVZM6TP TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M25PX16SOVZM6TP TR
Memory IC and Storage Component 774-M25PX16SOVZM6TP TR
IC FLASH 16MBIT SPI 24TPBGA Product overview: M25PX16SOVZM6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX16SOVZM6TP TR can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 24TPBGA Product overview: M25PX16SOVZM6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PX16SOVZM6TP TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25PX16SOVZM6TP TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25PX16SOVZM6TP TR
Integrated Circuits (ICs) - Memory - Memory M25PX16SOVZM6TP TR
IC FLASH 16MBIT SPI 24TPBGA

IC FLASH 16MBIT SPI 24TPBGA

Supplier's Site
Memory - M25PX16SOVZM6TP TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 16Mbit SPI 75 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IC FLSH 16MBIT SPI 75MHZ 24TPBGA

IC FLSH 16MBIT SPI 75MHZ 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25PX16SOVZM6TPTR-ND 784889-M25PX16SOVZM6TP TR 774-M25PX16SOVZM6TP TR M25PX16SOVZM6TP TR M25PX16SOVZM6TP TR M25PX16SOVZM6TP TR
Product Name Memory Memory - Flash - M25PX16SOVZM6TP TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
Memory - 28333513 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details