Micron Technology, Inc. Memory - Flash - M25PE80-VMP6 M25PE80-VMP6

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 200440-M25PE80-VMP6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VFQFPN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 200440-M25PE80-VMP6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VFQFPN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25PE80-VMP6 - 200440-M25PE80-VMP6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PE80-VMP6
200440-M25PE80-VMP6
Memory - Flash - M25PE80-VMP6 200440-M25PE80-VMP6
Manufacturer: Micron Technology Inc. Win Source Part Number: 200440-M25PE80-VMP6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VFQFPN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 200440-M25PE80-VMP6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VFQFPN (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25PE80-VMP6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25PE80-VMP6
75MHZ Memory IC and Storage Component 774-M25PE80-VMP6
IC FLASH 8MBIT 75MHZ 8VFDFPN Product overview: M25PE80-VMP6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE80-VMP6 can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT 75MHZ 8VFDFPN Product overview: M25PE80-VMP6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE80-VMP6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 200440-M25PE80-VMP6 774-M25PE80-VMP6
Product Name Memory - Flash - M25PE80-VMP6 75MHZ Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3508-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - AT49BV640D-70CI - Rochester Electronics
Specs
Memory Category Flash
Package Type BGA; CABGA48
View Details
3 suppliers