FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-SO W
IC FLASH 4MBIT SPI 75MHZ 8SO W
FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-SO W
IC FLASH 4MBIT SPI 75MHZ 8SO W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M25PE40S-VMW6G-ND | M25PE40S-VMW6G | M25PE40S-VMW6G | M25PE40S-VMW6G |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) |