Micron Technology, Inc. Memory M25PE40-VMP6TG TR

Description
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25PE40-VMP6TGTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
Memory - Flash - M25PE40-VMP6TG TR - 784887-M25PE40-VMP6TG TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PE40-VMP6TG TR
784887-M25PE40-VMP6TG TR
Memory - Flash - M25PE40-VMP6TG TR 784887-M25PE40-VMP6TG TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 784887-M25PE40-VMP6T G TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VDFN Exposed Pad Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 3ms Memory Interface: SPI Manufacturer Package: 8-VFQFPN (6x5) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784887-M25PE40-VMP6TG TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 15ms, 3ms
Memory Interface: SPI
Manufacturer Package: 8-VFQFPN (6x5)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25PE40-VMP6TG TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25PE40-VMP6TG TR
75MHZ Memory IC and Storage Component 774-M25PE40-VMP6TG TR
IC FLASH 4MBIT SPI 75MHZ 8VDFPN Product overview: M25PE40-VMP6TG TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE40-VMP6TG TR can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 75MHZ 8VDFPN Product overview: M25PE40-VMP6TG TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE40-VMP6TG TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M25PE40-VMP6TG TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

Buy Now
IC FLASH 4MBIT SPI 75MHZ 8VDFPN

IC FLASH 4MBIT SPI 75MHZ 8VDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25PE40-VMP6TG TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25PE40-VMP6TG TR
Integrated Circuits (ICs) - Memory - Memory M25PE40-VMP6TG TR
IC FLASH 4MBIT SPI 75MHZ 8VDFPN

IC FLASH 4MBIT SPI 75MHZ 8VDFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25PE40-VMP6TGTR-ND 784887-M25PE40-VMP6TG TR 774-M25PE40-VMP6TG TR M25PE40-VMP6TG TR M25PE40-VMP6TG TR M25PE40-VMP6TG TR
Product Name Memory Memory - Flash - M25PE40-VMP6TG TR 75MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 8-VDFN Exposed Pad Tape & Reel (TR) 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 1779660 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers