Category: IT infrastructure Memory
Win Source Part Number: 1452252-M25PE20-VMN6
Manufacturer: Micron Technology Inc.
FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75MHz 8-SO
IC FLASH 2MBIT SPI 75MHZ 8SO
FLASH - NOR Memory IC 2Mbit SPI 75 MHz 8-SO
IC FLASH 2MBIT SPI 75MHZ 8SO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1452252-M25PE20-VMN6P | M25PE20-VMN6P-ND | M25PE20-VMN6P | M25PE20-VMN6P | M25PE20-VMN6P |
| Product Name | IT infrastructure Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |