Manufacturer: Micron Technology Inc.
Win Source Part Number: 784886-M25PE16-VMW6T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 15ms, 3ms
Memory Interface: SPI
Manufacturer Package: 8-SO W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC FLASH 16MBIT SPI 75MHZ 8SO W Product overview: M25PE16-VMW6TG TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE16-VMW6TG TR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO W
IC FLASH 16MBIT SPI 75MHZ 8SO W
IC FLASH 16MBIT SPI 75MHZ 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 784886-M25PE16-VMW6TG TR | 774-M25PE16-VMW6TG TR | M25PE16-VMW6TG TR | M25PE16-VMW6TG TR | M25PE16-VMW6TG TR |
| Product Name | Memory - Flash - M25PE16-VMW6TG TR | 75MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 1.50E7 ns | 1.50E7 to 3.00E6 ns | 1.50E7 to 3.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.209\", 5.30mm Width) |