Micron Technology, Inc. Memory - Flash - M25PE10-VMP6TG TR M25PE10-VMP6TG TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784885-M25PE10-VMP6T G TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VDFN Exposed Pad Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 3ms Memory Interface: SPI Manufacturer Package: 8-VFQFPN (6x5) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784885-M25PE10-VMP6T G TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VDFN Exposed Pad Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 3ms Memory Interface: SPI Manufacturer Package: 8-VFQFPN (6x5) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25PE10-VMP6TG TR - 784885-M25PE10-VMP6TG TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PE10-VMP6TG TR
784885-M25PE10-VMP6TG TR
Memory - Flash - M25PE10-VMP6TG TR 784885-M25PE10-VMP6TG TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 784885-M25PE10-VMP6T G TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VDFN Exposed Pad Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 3ms Memory Interface: SPI Manufacturer Package: 8-VFQFPN (6x5) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784885-M25PE10-VMP6TG TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 15ms, 3ms
Memory Interface: SPI
Manufacturer Package: 8-VFQFPN (6x5)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25PE10-VMP6TG TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25PE10-VMP6TG TR
75MHZ Memory IC and Storage Component 774-M25PE10-VMP6TG TR
IC FLASH 1MBIT 75MHZ 8VFDFPN Product overview: M25PE10-VMP6TG TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE10-VMP6TG TR can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT 75MHZ 8VFDFPN Product overview: M25PE10-VMP6TG TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE10-VMP6TG TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 1MBIT 75MHZ 8VFDFPN

IC FLASH 1MBIT 75MHZ 8VFDFPN

Supplier's Site Datasheet
Memory - M25PE10-VMP6TG TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 1Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

Buy Now
Memory - M25PE10-VMP6TG TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 1Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784885-M25PE10-VMP6TG TR 774-M25PE10-VMP6TG TR M25PE10-VMP6TG TR M25PE10-VMP6TG TR
Product Name Memory - Flash - M25PE10-VMP6TG TR 75MHZ Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Cycle Time 1.50E7 ns 1.50E7 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Quad Memory IC and Storage Component - 774-S25FL064LABNFI041 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details