Micron Technology, Inc. Memory - Flash - M25PE10-VMN6TP M25PE10-VMN6TP

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 100243-M25PE10-VMN6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Family Name: M25PE10 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): W25P10VSNIGTR; W25P10VSNI; NX25P10-VNI-GT; NX25P10-VNI-T; Introduction Date: February 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 100243-M25PE10-VMN6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Family Name: M25PE10 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): W25P10VSNIGTR; W25P10VSNI; NX25P10-VNI-GT; NX25P10-VNI-T; Introduction Date: February 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25PE10-VMN6TP - 100243-M25PE10-VMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25PE10-VMN6TP
100243-M25PE10-VMN6TP
Memory - Flash - M25PE10-VMN6TP 100243-M25PE10-VMN6TP
Manufacturer: Micron Technology Inc. Win Source Part Number: 100243-M25PE10-VMN6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Mb (128K x 8) Family Name: M25PE10 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): W25P10VSNIGTR; W25P10VSNI; NX25P10-VNI-GT; NX25P10-VNI-T; Introduction Date: February 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Win Source Part Number: 100243-M25PE10-VMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Mb (128K x 8)
Family Name: M25PE10
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): W25P10VSNIGTR; W25P10VSNI; NX25P10-VNI-GT; NX25P10-VNI-T;
Introduction Date: February 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3V 3.3V SOIC Memory IC and Storage Component - 774-M25PE10-VMN6TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V SOIC Memory IC and Storage Component
774-M25PE10-VMN6TP
3V 3.3V SOIC Memory IC and Storage Component 774-M25PE10-VMN6TP
NOR Flash Serial-SPI 3V/3.3V 1M-bit 128K x 8 8ns 8-Pin SOIC N T/R Product overview: M25PE10-VMN6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE10-VMN6TP can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3V/3.3V 1M-bit 128K x 8 8ns 8-Pin SOIC N T/R Product overview: M25PE10-VMN6TP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25PE10-VMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 100243-M25PE10-VMN6TP 774-M25PE10-VMN6TP
Product Name Memory - Flash - M25PE10-VMN6TP 3V 3.3V SOIC Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type 8-SO Tape and Reel
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7
Access Time 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - IS29GL01GS-11DHB010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details