Micron Technology, Inc. 75MHZ Memory IC and Storage Component M25P80-VMW6G

Description
IC FLASH 8MBIT SPI 75MHZ 8SO W Product overview: M25P80-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMW6G can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 8MBIT SPI 75MHZ 8SO W Product overview: M25P80-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMW6G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M25P80-VMW6G is an 8Mb serial Flash memory device from Quarktwin Technology Ltd., featuring a SPI bus-compatible interface and a maximum clock frequency of 75 MHz. It operates within a supply voltage range of 2.7V to 3.6V and supports fast page programming of up to 256 bytes in approximately 0.64 milliseconds. The device offers sector erase capabilities, allowing for a 512Kb sector to be erased in about 0.6 seconds and a full 8Mb bulk erase in approximately 8 seconds. This memory chip includes hardware write protection, with the protected area size defined by nonvolatile bits, and features a deep power-down mode that consumes only 1µA. It has a high endurance rating of over 100,000 write cycles per sector and provides data retention for more than 20 years. The M25P80-VMW6G is available in multiple RoHS-compliant package options, including SO8N, SO8W, VFDFPN8, and UFDFPN8, making it suitable for various applications, including automotive-grade parts.

Datasheet Summary
Powered by GS/AI

The M25P80-VMW6G is an 8Mb serial Flash memory device from Quarktwin Technology Ltd., featuring a SPI bus-compatible interface and a maximum clock frequency of 75 MHz. It operates within a supply voltage range of 2.7V to 3.6V and supports fast page programming of up to 256 bytes in approximately 0.64 milliseconds. The device offers sector erase capabilities, allowing for a 512Kb sector to be erased in about 0.6 seconds and a full 8Mb bulk erase in approximately 8 seconds. This memory chip includes hardware write protection, with the protected area size defined by nonvolatile bits, and features a deep power-down mode that consumes only 1µA. It has a high endurance rating of over 100,000 write cycles per sector and provides data retention for more than 20 years. The M25P80-VMW6G is available in multiple RoHS-compliant package options, including SO8N, SO8W, VFDFPN8, and UFDFPN8, making it suitable for various applications, including automotive-grade parts.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P80-VMW6G
75MHZ Memory IC and Storage Component 774-M25P80-VMW6G
IC FLASH 8MBIT SPI 75MHZ 8SO W Product overview: M25P80-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMW6G can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 75MHZ 8SO W Product overview: M25P80-VMW6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMW6G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M25P80-VMW6G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO W

FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO W

Buy Now Datasheet
Memory - Flash - M25P80-VMW6G - 092034-M25P80-VMW6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P80-VMW6G
092034-M25P80-VMW6G
Memory - Flash - M25P80-VMW6G 092034-M25P80-VMW6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 092034-M25P80-VMW6G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): AT25SF081-SHD-T; W25Q80VSSI; M25P80-VMW6TG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 092034-M25P80-VMW6G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): AT25SF081-SHD-T; W25Q80VSSI; M25P80-VMW6TG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MICRON M25P80-VMW6GFlash Memory, Low Voltage, 8 Mbit, 1M x 8bit, 75 MHz, Serial, SPI, WSOIC, 8 Pins - 533-M25P80-VMW6G - Utmel Electronic Limited
Hong Kong, China
MICRON M25P80-VMW6GFlash Memory, Low Voltage, 8 Mbit, 1M x 8bit, 75 MHz, Serial, SPI, WSOIC, 8 Pins
533-M25P80-VMW6G
MICRON M25P80-VMW6GFlash Memory, Low Voltage, 8 Mbit, 1M x 8bit, 75 MHz, Serial, SPI, WSOIC, 8 Pins 533-M25P80-VMW6G
MICRON M25P80-VMW6GFlash Memory, Low Voltage, 8 Mbit, 1M x 8bit, 75 MHz, Serial, SPI, WSOIC, 8 Pins

MICRON M25P80-VMW6GFlash Memory, Low Voltage, 8 Mbit, 1M x 8bit, 75 MHz, Serial, SPI, WSOIC, 8 Pins

Supplier's Site
IC FLASH 8MBIT SPI 75MHZ 8SO

IC FLASH 8MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P80-VMW6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P80-VMW6G
Integrated Circuits (ICs) - Memory - Memory M25P80-VMW6G
IC FLASH 8MBIT SPI 75MHZ 8SO W

IC FLASH 8MBIT SPI 75MHZ 8SO W

Supplier's Site
Memory - M25P80-VMW6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO W

FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO W

Buy Now Datasheet
IC FLASH 8MBIT SPI 75MHZ 8SO

IC FLASH 8MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M25P80-VMW6G M25P80-VMW6G-ND 092034-M25P80-VMW6G 533-M25P80-VMW6G M25P80-VMW6G M25P80-VMW6G M25P80-VMW6G M25P80-VMW6G
Product Name 75MHZ Memory IC and Storage Component Memory Memory - Flash - M25P80-VMW6G MICRON M25P80-VMW6GFlash Memory, Low Voltage, 8 Mbit, 1M x 8bit, 75 MHz, Serial, SPI, WSOIC, 8 Pins Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 8 ns 8 ns
Cycle Time 1.50E7 to 5.00E6 ns 1.50E7 to 5.00E6 ns 1.50E7 to 5.00E6 ns
Endurance 100000 Write/Erase Cycles 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details