Micron Technology, Inc. 75MHZ Memory IC and Storage Component M25P80-VMN6TP TR

Description
IC FLASH 8MBIT SPI 75MHZ 8SO Product overview: M25P80-VMN6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMN6TP TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8MBIT SPI 75MHZ 8SO Product overview: M25P80-VMN6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMN6TP TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P80-VMN6TP TR
75MHZ Memory IC and Storage Component 774-M25P80-VMN6TP TR
IC FLASH 8MBIT SPI 75MHZ 8SO Product overview: M25P80-VMN6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMN6TP TR can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 75MHZ 8SO Product overview: M25P80-VMN6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMN6TP TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M25P80-VMN6TPTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO

FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO

Buy Now Datasheet
Memory - Flash - M25P80-VMN6TP TR - 1064888-M25P80-VMN6TP TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P80-VMN6TP TR
1064888-M25P80-VMN6TP TR
Memory - Flash - M25P80-VMN6TP TR 1064888-M25P80-VMN6TP TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064888-M25P80-VMN6T P TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064888-M25P80-VMN6TP TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P80-VMN6TP TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P80-VMN6TP TR
Integrated Circuits (ICs) - Memory - Memory M25P80-VMN6TP TR
IC FLASH 8MBIT SPI 75MHZ 8SO

IC FLASH 8MBIT SPI 75MHZ 8SO

Supplier's Site
Memory - M25P80-VMN6TP TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO

Buy Now Datasheet
IC FLASH 8MBIT SPI 75MHZ 8SO

IC FLASH 8MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M25P80-VMN6TP TR M25P80-VMN6TPTR-ND 1064888-M25P80-VMN6TP TR M25P80-VMN6TP TR M25P80-VMN6TP TR M25P80-VMN6TP TR
Product Name 75MHZ Memory IC and Storage Component Memory Memory - Flash - M25P80-VMN6TP TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash
Cycle Time 1.50E7 to 5.00E6 ns 1.50E7 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - 4347153 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL116K0XNFI010 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details