Micron Technology, Inc. Memory M25P80-VMC6G

Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-UFDFPN (MLP8) (4x3)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-UFDFPN (MLP8) (4x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P80-VMC6G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-UFDFPN (MLP8) (4x3)

FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-UFDFPN (MLP8) (4x3)

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25P80-VMC6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P80-VMC6G
75MHZ Memory IC and Storage Component 774-M25P80-VMC6G
IC FLASH 8MBIT SPI 75MHZ 8UFDFPN Product overview: M25P80-VMC6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMC6G can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 75MHZ 8UFDFPN Product overview: M25P80-VMC6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMC6G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25P80-VMC6G - 784882-M25P80-VMC6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P80-VMC6G
784882-M25P80-VMC6G
Memory - Flash - M25P80-VMC6G 784882-M25P80-VMC6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 784882-M25P80-VMC6G Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UDFN Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Part Status: Obsolete(EOL) Family Name: M25P80 Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 8-UFDFPN (MLP8) (4x3) Alternative Parts (Cross-Reference): IS25LQ080-JPLI; IS25LQ080-JPA2; IS25LQ080-JPA1; IS25LQ080-JPLE; ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784882-M25P80-VMC6G
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-UDFN
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Part Status: Obsolete(EOL)
Family Name: M25P80
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-UFDFPN (MLP8) (4x3)
Alternative Parts (Cross-Reference): IS25LQ080-JPLI; IS25LQ080-JPA2; IS25LQ080-JPA1; IS25LQ080-JPLE;
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - M25P80-VMC6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-UFDFPN (MLP8) (4x3)

FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-UFDFPN (MLP8) (4x3)

Buy Now Datasheet
IC FLASH 8MBIT SPI 75MHZ 8UFDFPN

IC FLASH 8MBIT SPI 75MHZ 8UFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P80-VMC6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P80-VMC6G
Integrated Circuits (ICs) - Memory - Memory M25P80-VMC6G
IC FLASH 8MBIT SPI 75MHZ 8UFDFPN

IC FLASH 8MBIT SPI 75MHZ 8UFDFPN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25P80-VMC6G-ND 774-M25P80-VMC6G 784882-M25P80-VMC6G M25P80-VMC6G M25P80-VMC6G M25P80-VMC6G
Product Name Memory 75MHZ Memory IC and Storage Component Memory - Flash - M25P80-VMC6G Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 8-UDFN Exposed Pad Tray 8-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XNFI001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
 - 4164-15FGS/BZA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type CLCC18
View Details
4 suppliers