IC FLASH 64MBIT SPI 75MHZ 16SOP2 Product overview: M25P64-VMF6TPBA TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P64-VMF6TPBA TR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 75MHz 16-SOP2
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064883-M25P64-VMF6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC FLASH 64MBIT SPI 75MHZ 16SO W
IC FLASH 64MBIT SPI 75MHZ 16SOP2
FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M25P64-VMF6TPBA TR | M25P64-VMF6TPBATR-ND | 1064883-M25P64-VMF6TPBA TR | M25P64-VMF6TPBA TR | M25P64-VMF6TPBA TR | M25P64-VMF6TPBA TR |
| Product Name | 75MHZ Memory IC and Storage Component | Memory | Memory - Flash - M25P64-VMF6TPBA TR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 1.50E7 to 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |