Micron Technology, Inc. Memory M25P64-VMF6G

Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 50MHz 16-SOP2
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 50MHz 16-SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P64-VMF6G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 50MHz 16-SOP2

FLASH - NOR Memory IC 64Mb (8M x 8) SPI 50MHz 16-SOP2

Buy Now Datasheet
50MHZ Memory IC and Storage Component - 774-M25P64-VMF6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-M25P64-VMF6G
50MHZ Memory IC and Storage Component 774-M25P64-VMF6G
IC FLASH 64MBIT SPI 50MHZ 16SOP2 Product overview: M25P64-VMF6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P64-VMF6G can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 50MHZ 16SOP2 Product overview: M25P64-VMF6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P64-VMF6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M25P64-VMF6G - 088983-M25P64-VMF6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P64-VMF6G
088983-M25P64-VMF6G
Memory - Flash - M25P64-VMF6G 088983-M25P64-VMF6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 088983-M25P64-VMF6G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): AT25DF641-S3H-T; N25Q064A13ESFA0F; M25P64-VMF6P; M25P64-VMF6G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 088983-M25P64-VMF6G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Alternative Parts (Cross-Reference): AT25DF641-S3H-T; N25Q064A13ESFA0F; M25P64-VMF6P; M25P64-VMF6G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 64MBIT SPI 50MHZ 16SO W

IC FLASH 64MBIT SPI 50MHZ 16SO W

Supplier's Site Datasheet
Memory - M25P64-VMF6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 50 MHz 16-SOP2

FLASH - NOR Memory IC 64Mbit SPI 50 MHz 16-SOP2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P64-VMF6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P64-VMF6G
Integrated Circuits (ICs) - Memory - Memory M25P64-VMF6G
IC FLASH 64MBIT SPI 50MHZ 16SOP2

IC FLASH 64MBIT SPI 50MHZ 16SOP2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25P64-VMF6G-ND 774-M25P64-VMF6G 088983-M25P64-VMF6G M25P64-VMF6G M25P64-VMF6G M25P64-VMF6G
Product Name Memory 50MHZ Memory IC and Storage Component Memory - Flash - M25P64-VMF6G Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Tube 16-SO W SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

IC SRAM NONVOLATILE CNTRLR 8SOIC - 815-BQ2201SNG4 - Utmel Electronic Limited
Specs
Memory Category SRAM; SRAM Chip
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details