Micron Technology, Inc. Memory M25P40-VMP6G

Description
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 50MHz 8-VDFPN (6x5) (MLP8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 50MHz 8-VDFPN (6x5) (MLP8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P40-VMP6G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 50MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 4Mb (512K x 8) SPI 50MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-M25P40-VMP6G
50MHZ Memory IC and Storage Component 774-M25P40-VMP6G
IC FLASH 4MBIT SPI 50MHZ 8VDFPN Product overview: M25P40-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMP6G can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 50MHZ 8VDFPN Product overview: M25P40-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMP6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M25P40-VMP6G - 1210081-M25P40-VMP6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P40-VMP6G
1210081-M25P40-VMP6G
Memory - Flash - M25P40-VMP6G 1210081-M25P40-VMP6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 1210081-M25P40-VMP6G Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Supplier Device Package: 8-VDFPN (6x5) (MLP8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.st.com Clock Frequency: 50MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: M25P40 Manufacturer Pack Quantity: 294 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1210081-M25P40-VMP6G
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-VDFPN (6x5) (MLP8)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Clock Frequency: 50MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: M25P40
Manufacturer Pack Quantity: 294
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M25P40-VMP6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P40-VMP6G
Integrated Circuits (ICs) - Memory - Memory M25P40-VMP6G
IC FLASH 4MBIT SPI 50MHZ 8VDFPN

IC FLASH 4MBIT SPI 50MHZ 8VDFPN

Supplier's Site
IC FLASH 4MBIT SPI 50MHZ 8VDFPN

IC FLASH 4MBIT SPI 50MHZ 8VDFPN

Supplier's Site Datasheet
Memory - M25P40-VMP6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI 50 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 4Mbit SPI 50 MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M25P40-VMP6G-ND 774-M25P40-VMP6G 1210081-M25P40-VMP6G M25P40-VMP6G M25P40-VMP6G M25P40-VMP6G
Product Name Memory 50MHZ Memory IC and Storage Component Memory - Flash - M25P40-VMP6G Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 8-VDFN Exposed Pad Tray 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL128SAGMFVR00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details