FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-SO
IC FLASH 4MBIT SPI 75MHZ 8SO Product overview: M25P40-VMN6PB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN6PB can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 020833-M25P40-VMN6PB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Family Name: M25P40
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): M25P40-VMN6TGBA; M25P40-VMN6TPBA; M25P40-VMN6PBA;
Introduction Date: March 26, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC FLASH 4MBIT SPI 75MHZ 8SO
IC FLASH 4MBIT SPI 75MHZ 8SO
FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-SO
IC FLASH 4MBIT SPI 75MHZ 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1583-5-ND | 774-M25P40-VMN6PB | 020833-M25P40-VMN6PB | M25P40-VMN6PB | M25P40-VMN6PB | M25P40-VMN6PB | M25P40-VMN6PB |
| Product Name | Memory | 75MHZ Memory IC and Storage Component | Memory - Flash - M25P40-VMN6PB | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Tube | 8-SO | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |