Micron Technology, Inc. 75MHZ Memory IC and Storage Component M25P40-VMN3TPB TR

Description
IC FLASH 4MBIT SPI 75MHZ 8SO Product overview: M25P40-VMN3TPB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN3TPB TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT SPI 75MHZ 8SO Product overview: M25P40-VMN3TPB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN3TPB TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P40-VMN3TPB TR
75MHZ Memory IC and Storage Component 774-M25P40-VMN3TPB TR
IC FLASH 4MBIT SPI 75MHZ 8SO Product overview: M25P40-VMN3TPB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN3TPB TR can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 75MHZ 8SO Product overview: M25P40-VMN3TPB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN3TPB TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M25P40-VMN3TPB TR - 784879-M25P40-VMN3TPB TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P40-VMN3TPB TR
784879-M25P40-VMN3TPB TR
Memory - Flash - M25P40-VMN3TPB TR 784879-M25P40-VMN3TPB TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 784879-M25P40-VMN3TP B TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784879-M25P40-VMN3TPB TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - M25P40-VMN3TPBTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-SO

FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P40-VMN3TPB TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P40-VMN3TPB TR
Integrated Circuits (ICs) - Memory - Memory M25P40-VMN3TPB TR
IC FLASH 4MBIT SPI 75MHZ 8SO

IC FLASH 4MBIT SPI 75MHZ 8SO

Supplier's Site
IC FLASH 4MBIT SPI 75MHZ 8SO

IC FLASH 4MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
Memory - M25P40-VMN3TPB TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-SO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M25P40-VMN3TPB TR 784879-M25P40-VMN3TPB TR M25P40-VMN3TPBTR-ND M25P40-VMN3TPB TR M25P40-VMN3TPB TR M25P40-VMN3TPB TR
Product Name 75MHZ Memory IC and Storage Component Memory - Flash - M25P40-VMN3TPB TR Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Cycle Time 1.50E7 to 5.00E6 ns 1.50E7 ns 1.50E7 to 5.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; Tape & Reel (TR) SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Flash Memory, 1Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8279 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type TSOP
View Details