Micron Technology, Inc. 75MHZ Memory IC and Storage Component M25P40-VMB6TPB TR

Description
IC FLASH 4MBIT SPI 75MHZ 8UFDFPN Product overview: M25P40-VMB6TPB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMB6TPB TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT SPI 75MHZ 8UFDFPN Product overview: M25P40-VMB6TPB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMB6TPB TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75MHZ Memory IC and Storage Component - 774-M25P40-VMB6TPB TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P40-VMB6TPB TR
75MHZ Memory IC and Storage Component 774-M25P40-VMB6TPB TR
IC FLASH 4MBIT SPI 75MHZ 8UFDFPN Product overview: M25P40-VMB6TPB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMB6TPB TR can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 75MHZ 8UFDFPN Product overview: M25P40-VMB6TPB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMB6TPB TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M25P40-VMB6TPB TR - 784878-M25P40-VMB6TPB TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P40-VMB6TPB TR
784878-M25P40-VMB6TPB TR
Memory - Flash - M25P40-VMB6TPB TR 784878-M25P40-VMB6TPB TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 784878-M25P40-VMB6TP B TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFDFN Exposed Pad Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 8-UFDFPN (2x3) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784878-M25P40-VMB6TPB TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-UFDFN Exposed Pad
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-UFDFPN (2x3)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P40-VMB6TPB TR
Integrated Circuits (ICs) - Memory - Memory M25P40-VMB6TPB TR
IC FLASH 4MBIT SPI 75MHZ 8UFDFPN

IC FLASH 4MBIT SPI 75MHZ 8UFDFPN

Supplier's Site
IC FLASH 4MBIT SPI 75MHZ 8UFDFPN

IC FLASH 4MBIT SPI 75MHZ 8UFDFPN

Supplier's Site Datasheet
Memory - M25P40-VMB6TPB TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-UFDFPN (2x3)

FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-UFDFPN (2x3)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M25P40-VMB6TPB TR 784878-M25P40-VMB6TPB TR M25P40-VMB6TPB TR M25P40-VMB6TPB TR M25P40-VMB6TPB TR
Product Name 75MHZ Memory IC and Storage Component Memory - Flash - M25P40-VMB6TPB TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Cycle Time 1.50E7 to 5.00E6 ns 1.50E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 811600-73670880 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Bits per Word 16 bits
View Details
 - MC28F008-10 - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
4 suppliers