Micron Technology, Inc. Automotive 3.3V SOIC Memory IC and Storage Component M25P32-VMW6TGBA

Description
NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns Automotive AEC-Q100 8-Pin SOIC W T/R Product overview: M25P32-VMW6TGBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMW6TGBA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns Automotive AEC-Q100 8-Pin SOIC W T/R Product overview: M25P32-VMW6TGBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMW6TGBA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3V SOIC Memory IC and Storage Component - 774-M25P32-VMW6TGBA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3V SOIC Memory IC and Storage Component
774-M25P32-VMW6TGBA
Automotive 3.3V SOIC Memory IC and Storage Component 774-M25P32-VMW6TGBA
NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns Automotive AEC-Q100 8-Pin SOIC W T/R Product overview: M25P32-VMW6TGBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMW6TGBA can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns Automotive AEC-Q100 8-Pin SOIC W T/R Product overview: M25P32-VMW6TGBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMW6TGBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M25P32-VMW6TGBA - 1073473-M25P32-VMW6TGBA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P32-VMW6TGBA
1073473-M25P32-VMW6TGBA
Memory - Flash - M25P32-VMW6TGBA 1073473-M25P32-VMW6TGBA
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073473-M25P32-VMW6T GBA Packaging: Cut Tape Voltage: 2.7 V Frequency: 75 MHz Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: SPI, Serial Access Time: 8 ns Density: 32 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Flash Alternative Parts (Cross-Reference): M25P32-VMW6TGBAM25P3 2VMW6TGBA; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 8 mA Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073473-M25P32-VMW6TGBA
Packaging: Cut Tape
Voltage: 2.7 V
Frequency: 75 MHz
Operating Supply Voltage: 3.3 V
Memory Type: NOR
Interface: SPI, Serial
Access Time: 8 ns
Density: 32 Mb
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 8
Categories: Flash
Alternative Parts (Cross-Reference): M25P32-VMW6TGBAM25P32VMW6TGBA;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 8 mA
Address Bus Width: 1 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25P32-VMW6TGBA 1073473-M25P32-VMW6TGBA
Product Name Automotive 3.3V SOIC Memory IC and Storage Component Memory - Flash - M25P32-VMW6TGBA
Memory Category Flash Flash; NOR
Access Time 8 ns 8 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 32000 kbits 32000 kbits
Number of Words 4000 k
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 448-S25FL116K0XBHI020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details