NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns 8-Pin VFQFPN EP T/R / IC FLASH 32MBIT 75MHZ 8VFQFPN Product overview: M25P32-VMP6TG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VMP6TG can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 020832-M25P32-VMP6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Family Name: M25P32-V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VFQFPN (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): W25Q32BVZPIG; S25FL132K0XNFI010; W25Q32BVZPIP; S25FL132K0XNFI011;
Introduction Date: April 28, 2003
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-M25P32-VMP6TG | 020832-M25P32-VMP6TG |
| Product Name | 3.3V 75MHZ Memory IC and Storage Component | Memory - Flash - M25P32-VMP6TG |
| Memory Category | Flash | Flash; FLASH |