Micron Technology, Inc. 75MHZ Memory IC and Storage Component M25P32-VME6G

Description
IC FLASH 32MBIT SPI 75MHZ 8VDFPN Product overview: M25P32-VME6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VME6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT SPI 75MHZ 8VDFPN Product overview: M25P32-VME6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VME6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75MHZ Memory IC and Storage Component - 774-M25P32-VME6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P32-VME6G
75MHZ Memory IC and Storage Component 774-M25P32-VME6G
IC FLASH 32MBIT SPI 75MHZ 8VDFPN Product overview: M25P32-VME6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VME6G can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 75MHZ 8VDFPN Product overview: M25P32-VME6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P32-VME6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M25P32-VME6G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 32Mb (4M x 8) SPI 75MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Memory - Flash - M25P32-VME6G - 1064870-M25P32-VME6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P32-VME6G
1064870-M25P32-VME6G
Memory - Flash - M25P32-VME6G 1064870-M25P32-VME6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 1064870-M25P32-VME6G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Family Name: M25P32-V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): AT45DB321C-CNU; AT45DB321C-CNU-T; AT45DB321C-CNC; W25Q32BVZEAG; Introduction Date: April 28, 2003 ECCN: 3A991.b.1.a Country of Origin: China, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064870-M25P32-VME6G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Family Name: M25P32-V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFPN (MLP8) (8x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): AT45DB321C-CNU; AT45DB321C-CNU-T; AT45DB321C-CNC; W25Q32BVZEAG;
Introduction Date: April 28, 2003
ECCN: 3A991.b.1.a
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 32MBIT SPI 75MHZ 8VDFPN

IC FLASH 32MBIT SPI 75MHZ 8VDFPN

Supplier's Site Datasheet
MICRON M25P32-VME6G Flash Memory, NOR, 32 Mbit, 4M x 8bit, 50 MHz, Serial, SPI, VDFPN, 8 Pins - 533-M25P32-VME6G - Utmel Electronic Limited
Hong Kong, China
MICRON M25P32-VME6G Flash Memory, NOR, 32 Mbit, 4M x 8bit, 50 MHz, Serial, SPI, VDFPN, 8 Pins
533-M25P32-VME6G
MICRON M25P32-VME6G Flash Memory, NOR, 32 Mbit, 4M x 8bit, 50 MHz, Serial, SPI, VDFPN, 8 Pins 533-M25P32-VME6G
MICRON M25P32-VME6G Flash Memory, NOR, 32 Mbit, 4M x 8bit, 50 MHz, Serial, SPI, VDFPN, 8 Pins

MICRON M25P32-VME6G Flash Memory, NOR, 32 Mbit, 4M x 8bit, 50 MHz, Serial, SPI, VDFPN, 8 Pins

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M25P32-VME6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P32-VME6G
Integrated Circuits (ICs) - Memory - Memory M25P32-VME6G
IC FLASH 32MBIT SPI 75MHZ 8VDFPN

IC FLASH 32MBIT SPI 75MHZ 8VDFPN

Supplier's Site
Memory - M25P32-VME6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 75 MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 32Mbit SPI 75 MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Flash, 32Mbit, 50Mhz, Mlp-8; Flash Memory Type Numonyx - 93K7328 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 32Mbit, 50Mhz, Mlp-8; Flash Memory Type Numonyx
93K7328
Flash, 32Mbit, 50Mhz, Mlp-8; Flash Memory Type Numonyx 93K7328
FLASH, 32MBIT, 50MHZ, MLP-8; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:MLP; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; MSL:-RoHS Compliant: Yes

FLASH, 32MBIT, 50MHZ, MLP-8; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:MLP; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 32MBIT SPI 75MHZ 8VDFPN

IC FLASH 32MBIT SPI 75MHZ 8VDFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M25P32-VME6G M25P32-VME6G-ND 1064870-M25P32-VME6G M25P32-VME6G 533-M25P32-VME6G M25P32-VME6G M25P32-VME6G 93K7328 M25P32-VME6G
Product Name 75MHZ Memory IC and Storage Component Memory Memory - Flash - M25P32-VME6G Memory MICRON M25P32-VME6G Flash Memory, NOR, 32 Mbit, 4M x 8bit, 50 MHz, Serial, SPI, VDFPN, 8 Pins Integrated Circuits (ICs) - Memory - Memory Memory Flash, 32Mbit, 50Mhz, Mlp-8; Flash Memory Type Numonyx Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash Flash; FLASH - NOR
Cycle Time 1.50E7 to 5.00E6 ns 1.50E7 to 5.00E6 ns 1.50E7 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tray 8-VDFN Exposed Pad 8-VDFPN (MLP8) (8x6) 8-VDFN Exposed Pad 8-VDFN Exposed Pad MLP 8-VDFN Exposed Pad
Supply Voltage 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 2.7 V ~ 3.6 V -3.3V; 3V; 3V Surface Mount 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Ic, Flash, 32Mbit, Spi, 8Soic; Memory Size Cypress Infineon Technologies - 59T0075 - Newark, An Avnet Company
Specs
Memory Category Flash
Data Rate 104 MHz
Density 32000 kbits
View Details
Memory - 71024S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details