Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064868-M25P20-VMP6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VFQFPN (6x5)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC FLASH 2MBIT SPI 50MHZ 8VFQFPN Product overview: M25P20-VMP6TG TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P20-VMP6TG TR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 2Mb (256K x 8) SPI 50MHz 8-VFQFPN (6x5)
IC FLASH 2MBIT SPI 50MHZ 8VFQFPN
IC FLASH 2MBIT SPI 50MHZ 8VFQFPN
FLASH - NOR Memory IC 2Mbit SPI 50 MHz 8-VFQFPN (6x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1064868-M25P20-VMP6TG TR | 774-M25P20-VMP6TG TR | M25P20-VMP6TGTR-ND | M25P20-VMP6TG TR | M25P20-VMP6TG TR | M25P20-VMP6TG TR |
| Product Name | Memory - Flash - M25P20-VMP6TG TR | 50MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | QFP; 8-VFQFPN (6x5) | Tape & Reel (TR) | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||
| Supply Voltage | 2.3 V ~ 3.6 V | 3.6V; 2.3V ~ 3.6V | 2.3V ~ 3.6V | Surface Mount | 3.6V; 2.3V ~ 3.6V |