IC FLASH 2MBIT SPI 75MHZ 8VFQFPN Product overview: M25P20-VMP6GB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P20-VMP6GB can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75MHz 8-VFQFPN (6x5)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 880547-M25P20-VMP6GB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 2Mb (256K x 8) SPI 75 MHz 8-VFQFPN (6x5)
Package: Tray
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M25P20
Categories: Integrated Circuits (ICs)
Case / Package: 8-VFQFPN (6x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 2MBIT SPI 75MHZ 8VFQFPN
FLASH - NOR Memory IC 2Mbit SPI 75 MHz 8-VFQFPN (6x5)
IC FLASH 2MBIT SPI 75MHZ 8VFQFPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M25P20-VMP6GB | M25P20-VMP6GB-ND | 880547-M25P20-VMP6GB | M25P20-VMP6GB | M25P20-VMP6GB | M25P20-VMP6GB |
| Product Name | 75MHZ Memory IC and Storage Component | Memory | Memory - Flash - M25P20-VMP6GB | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 1.50E7 to 5.00E6 ns | 1.50E7 to 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tray | 8-VDFN Exposed Pad | QFP; 8-VFQFPN (6x5) | 8-VDFN Exposed Pad |