Micron Technology, Inc. Memory - Flash - M25P20-VMN6TPB M25P20-VMN6TPB

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020827-M25P20-VMN6TP B Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Family Name: M25P20 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): M25P20-VMN6PBA; M25P20-VMN6TPBA; W25X20CLSNIG; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 020827-M25P20-VMN6TP B Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Family Name: M25P20 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): M25P20-VMN6PBA; M25P20-VMN6TPBA; W25X20CLSNIG; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P20-VMN6TPB - 020827-M25P20-VMN6TPB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P20-VMN6TPB
020827-M25P20-VMN6TPB
Memory - Flash - M25P20-VMN6TPB 020827-M25P20-VMN6TPB
Manufacturer: Micron Technology Inc. Win Source Part Number: 020827-M25P20-VMN6TP B Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Mb (256K x 8) Family Name: M25P20 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): M25P20-VMN6PBA; M25P20-VMN6TPBA; W25X20CLSNIG; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Win Source Part Number: 020827-M25P20-VMN6TPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 2Mb (256K x 8)
Family Name: M25P20
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): M25P20-VMN6PBA; M25P20-VMN6TPBA; W25X20CLSNIG;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
2.5V 3V 3.3V SOIC Memory IC and Storage Component - 774-M25P20-VMN6TPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3V 3.3V SOIC Memory IC and Storage Component
774-M25P20-VMN6TPB
2.5V 3V 3.3V SOIC Memory IC and Storage Component 774-M25P20-VMN6TPB
NOR Flash Serial-SPI 2.5V/3V/3.3V 2M-bit 256K x 8 8ns 8-Pin SOIC N T/R Product overview: M25P20-VMN6TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P20-VMN6TPB can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 2.5V/3V/3.3V 2M-bit 256K x 8 8ns 8-Pin SOIC N T/R Product overview: M25P20-VMN6TPB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P20-VMN6TPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash, 256KX8, PDSO8, 0.150 INCH, ROHS COMPLIANT, PLASTIC, SOP-8 - 3965-M25P20-VMN6TPB - Utmel Electronic Limited
Hong Kong, China
Flash, 256KX8, PDSO8, 0.150 INCH, ROHS COMPLIANT, PLASTIC, SOP-8
3965-M25P20-VMN6TPB
Flash, 256KX8, PDSO8, 0.150 INCH, ROHS COMPLIANT, PLASTIC, SOP-8 3965-M25P20-VMN6TPB
Flash, 256KX8, PDSO8, 0.150 INCH, ROHS COMPLIANT, PLASTIC, SOP-8

Flash, 256KX8, PDSO8, 0.150 INCH, ROHS COMPLIANT, PLASTIC, SOP-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 020827-M25P20-VMN6TPB 774-M25P20-VMN6TPB 3965-M25P20-VMN6TPB
Product Name Memory - Flash - M25P20-VMN6TPB 2.5V 3V 3.3V SOIC Memory IC and Storage Component Flash, 256KX8, PDSO8, 0.150 INCH, ROHS COMPLIANT, PLASTIC, SOP-8
Memory Category Flash; FLASH Flash Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type 8-SO Tape and Reel
Supply Voltage 2.3 V ~ 3.6 V -3.3V; 2.3
Access Time 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - 9021932 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL128SDPMFIG00 - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category Flash; FLASH
Access Time 6.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details