FLASH - NOR Memory IC 2Mb (256K x 8) SPI 50MHz 8-SO
IC FLASH 2MBIT SPI 50MHZ 8SO
IC FLASH 2MBIT SPI 50MHZ 8SO
IC FLASH 2M SPI 50MHZ 8SO
FLASH - NOR Memory IC 2Mbit SPI 50 MHz 8-SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-1623-2-ND | M25P20-VMN6T TR | M25P20-VMN6T TR | 533-M25P20-VMN6T TR | M25P20-VMN6T TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | IC FLASH 2M SPI 50MHZ 8SO | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |