IC FLASH 16MBIT SPI 75MHZ 8SO Product overview: M25P16-VMN6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMN6TP TR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 8-SO
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064862-M25P16-VMN6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC FLASH 16MBIT SPI 75MHZ 8SO
IC FLASH 16MBIT SPI 75MHZ 8SO
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M25P16-VMN6TP TR | M25P16-VMN6TPTR-ND | 1064862-M25P16-VMN6TP TR | M25P16-VMN6TP TR | M25P16-VMN6TP TR | M25P16-VMN6TP TR |
| Product Name | 75MHZ Memory IC and Storage Component | Memory | Memory - Flash - M25P16-VMN6TP TR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 1.50E7 to 5.00E6 ns | 1.50E7 to 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) |