Micron Technology, Inc. Memory - Flash - M25P16-VMF6TP TR M25P16-VMF6TP TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784873-M25P16-VMF6TP TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 16-SO W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 784873-M25P16-VMF6TP TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 16-SO W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P16-VMF6TP TR - 784873-M25P16-VMF6TP TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P16-VMF6TP TR
784873-M25P16-VMF6TP TR
Memory - Flash - M25P16-VMF6TP TR 784873-M25P16-VMF6TP TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 784873-M25P16-VMF6TP TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 75MHz Write Cycle Time - Word, Page: 15ms, 5ms Memory Interface: SPI Manufacturer Package: 16-SO W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 784873-M25P16-VMF6TP TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 15ms, 5ms
Memory Interface: SPI
Manufacturer Package: 16-SO W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M25P16-VMF6TP TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P16-VMF6TP TR
75MHZ Memory IC and Storage Component 774-M25P16-VMF6TP TR
IC FLASH 16MBIT SPI 75MHZ 16SOP2 Product overview: M25P16-VMF6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMF6TP TR can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 75MHZ 16SOP2 Product overview: M25P16-VMF6TP TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMF6TP TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M25P16-VMF6TPTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 16-SOP2

FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 16-SOP2

Buy Now Datasheet
IC FLASH 16MBIT SPI 75MHZ 16SO W

IC FLASH 16MBIT SPI 75MHZ 16SO W

Supplier's Site Datasheet
Memory - M25P16-VMF6TP TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 16-SOP2

FLASH - NOR Memory IC 16Mbit SPI 75 MHz 16-SOP2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P16-VMF6TP TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P16-VMF6TP TR
Integrated Circuits (ICs) - Memory - Memory M25P16-VMF6TP TR
IC FLASH 16MBIT SPI 75MHZ 16SOP2

IC FLASH 16MBIT SPI 75MHZ 16SOP2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784873-M25P16-VMF6TP TR 774-M25P16-VMF6TP TR M25P16-VMF6TPTR-ND M25P16-VMF6TP TR M25P16-VMF6TP TR M25P16-VMF6TP TR
Product Name Memory - Flash - M25P16-VMF6TP TR 75MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 1.50E7 ns 1.50E7 to 5.00E6 ns 1.50E7 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Tape & Reel (TR) SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details