Micron Technology, Inc. 50 MHz Memory IC and Storage Component M25P16-VMF6G

Description
16 Mbit, Low Voltage, Serial Flash Memory With 50 MHz SPI Bus Interface Product overview: M25P16-VMF6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMF6G can be used for catalog matching and distributor lookup.
Request a Quote
Description
16 Mbit, Low Voltage, Serial Flash Memory With 50 MHz SPI Bus Interface Product overview: M25P16-VMF6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMF6G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50 MHz Memory IC and Storage Component - 774-M25P16-VMF6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 MHz Memory IC and Storage Component
774-M25P16-VMF6G
50 MHz Memory IC and Storage Component 774-M25P16-VMF6G
16 Mbit, Low Voltage, Serial Flash Memory With 50 MHz SPI Bus Interface Product overview: M25P16-VMF6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMF6G can be used for catalog matching and distributor lookup.

16 Mbit, Low Voltage, Serial Flash Memory With 50 MHz SPI Bus Interface Product overview: M25P16-VMF6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMF6G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 305074-M25P16-VMF6G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
305074-M25P16-VMF6G
Integrated Circuits(ICs) 305074-M25P16-VMF6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 305074-M25P16-VMF6G Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 305074-M25P16-VMF6G
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25P16-VMF6G 305074-M25P16-VMF6G
Product Name 50 MHz Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - IS29GL512S-11DHB020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details