IC FLASH 1MBIT SPI 50MHZ 8VFQFPN Product overview: M25P10-AVMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P10-AVMP6G can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1064855-M25P10-AVMP6
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VFQFPN (6x5)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC FLASH 1MBIT SPI 50MHZ 8VFQFPN
IC FLASH 1MBIT SPI 50MHZ 8VFQFPN
FLASH - NOR Memory IC 1Mbit SPI 50 MHz 8-VFQFPN (6x5)
FLASH, 1MBIT, 50MHZ, MLP-8; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:MLP; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; MSL:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M25P10-AVMP6G | 1064855-M25P10-AVMP6G | M25P10-AVMP6G | M25P10-AVMP6G | M25P10-AVMP6G | 93K7323 |
| Product Name | 50MHZ Memory IC and Storage Component | Memory - Flash - M25P10-AVMP6G | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Flash, 1Mbit, 50Mhz, Mlp-8; Flash Memory Type Numonyx |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash |
| Cycle Time | 1.50E7 to 5.00E6 ns | 1.50E7 to 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tray | QFP; 8-VFQFPN (6x5) | 8-VDFN Exposed Pad | MLP |