Manufacturer: NXP
Win Source Part Number: 923667-LPC1102LVUK
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8542.31.0001
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 923667-LPC1102LVUK |
| Product Name | Embedded - Embedded - Microcontrollers - LPC1102LVUK |
| Data Bus | 32 Bit |