Micron Technology, Inc. 32-bit 32BIT Embedded Microcontroller MCU LH7A404N0F092B3

Description
IC MCU 32BIT ROMLESS 324LFBGA Product overview: LH7A404N0F092B3 from Micron Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LH7A404N0F092B3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT ROMLESS 324LFBGA Product overview: LH7A404N0F092B3 from Micron Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LH7A404N0F092B3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 685-LH7A404N0F092B3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-LH7A404N0F092B3
32-bit 32BIT Embedded Microcontroller MCU 685-LH7A404N0F092B3
IC MCU 32BIT ROMLESS 324LFBGA Product overview: LH7A404N0F092B3 from Micron Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LH7A404N0F092B3 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 324LFBGA Product overview: LH7A404N0F092B3 from Micron Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LH7A404N0F092B3 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - LH7A404N0F092B3 - 923047-LH7A404N0F092B3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LH7A404N0F092B3
923047-LH7A404N0F092B3
Embedded - Embedded - Microcontrollers - LH7A404N0F092B3 923047-LH7A404N0F092B3
Manufacturer: NXP Win Source Part Number: 923047-LH7A404N0F092 B3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM9TDMI™ RISC series Microcontroller IC 32-Bit 266MHz - ROMless 324-LFBGA (17x17) Core Processor: ARM9TDMI™ RISC Speed: 266MHz Package: Tray Package: 324-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: Audio Codec, EBI/EMI, IrDA, Memory Card, SmartCard, SSP, UART/USART, USB Peripherals: AC'97, DMA, LCD, POR, PWM, WDT Number of I/O: 64 Program Memory Type: ROMless Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 1.71V ~ 1.89V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 324-LFBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 923047-LH7A404N0F092B3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM9TDMI™ RISC series Microcontroller IC 32-Bit 266MHz - ROMless 324-LFBGA (17x17)
Core Processor: ARM9TDMI™ RISC
Speed: 266MHz
Package: Tray
Package: 324-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: Audio Codec, EBI/EMI, IrDA, Memory Card, SmartCard, SSP, UART/USART, USB
Peripherals: AC'97, DMA, LCD, POR, PWM, WDT
Number of I/O: 64
Program Memory Type: ROMless
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 1.89V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 324-LFBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 90
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LH7A404N0F092B3 923047-LH7A404N0F092B3
Product Name 32-bit 32BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LH7A404N0F092B3
Data Bus 32 Bit 32 Bit
Package Type Other; 324-LFBGA Other; 324-LFBGA (17x17)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 266 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C161KLMHAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers