Micron Technology, Inc. Embedded - Embedded - System On Chip (SoC) - LE82US15EE SLGQ9 LE82US15EE SLGQ9

Description
Manufacturer: Intel Win Source Part Number: 922909-LE82US15EE SLGQ9 Operating Temperature Range: 105°C (TC) Features: - System On Chip (SOC) IC series - 400MHz, 533MHz 1295-FCBGA (37.5x37.5) Speed: 400MHz, 533MHz Package: Reel - TR Package: 1295-BBGA Peripherals: DDR, PCIe Number of I/O: 8 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1295-FCBGA (37.5x37.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 922909-LE82US15EE SLGQ9 Operating Temperature Range: 105°C (TC) Features: - System On Chip (SOC) IC series - 400MHz, 533MHz 1295-FCBGA (37.5x37.5) Speed: 400MHz, 533MHz Package: Reel - TR Package: 1295-BBGA Peripherals: DDR, PCIe Number of I/O: 8 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1295-FCBGA (37.5x37.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - System On Chip (SoC) - LE82US15EE SLGQ9 - 922909-LE82US15EE SLGQ9 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - LE82US15EE SLGQ9
922909-LE82US15EE SLGQ9
Embedded - Embedded - System On Chip (SoC) - LE82US15EE SLGQ9 922909-LE82US15EE SLGQ9
Manufacturer: Intel Win Source Part Number: 922909-LE82US15EE SLGQ9 Operating Temperature Range: 105°C (TC) Features: - System On Chip (SOC) IC series - 400MHz, 533MHz 1295-FCBGA (37.5x37.5) Speed: 400MHz, 533MHz Package: Reel - TR Package: 1295-BBGA Peripherals: DDR, PCIe Number of I/O: 8 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1295-FCBGA (37.5x37.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 922909-LE82US15EE SLGQ9
Operating Temperature Range: 105°C (TC)
Features: - System On Chip (SOC) IC series - 400MHz, 533MHz 1295-FCBGA (37.5x37.5)
Speed: 400MHz, 533MHz
Package: Reel - TR
Package: 1295-BBGA
Peripherals: DDR, PCIe
Number of I/O: 8
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 1295-FCBGA (37.5x37.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category System on a Chip (SoC)
Product Number 922909-LE82US15EE SLGQ9
Product Name Embedded - Embedded - System On Chip (SoC) - LE82US15EE SLGQ9
Package / Case 1295-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 213 to 355 MHz
RAM Size 0.5120 MB
View Details
System-On-Chips - 1697120P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; Bluetooth Smart, 32 Bit ARM Cortex M4
Data Bus 32 Bit
Interface Bluetooth Smart, 32 Bit ARM Cortex M4
View Details