Micron Technology, Inc. Memory - Flash - JS48F4400P0TB00A JS48F4400P0TB00A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 922439-JS48F4400P0TB 00A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 40 MHz 85 ns 56-TSOP Package: Tray Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 48F4400P0 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 887798, JS48F4400P0TB0088779 8, -887798-ND, -887798, 887798-ND, -JS48F4400P0TB00A
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 922439-JS48F4400P0TB 00A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 40 MHz 85 ns 56-TSOP Package: Tray Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 48F4400P0 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 887798, JS48F4400P0TB0088779 8, -887798-ND, -887798, 887798-ND, -JS48F4400P0TB00A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS48F4400P0TB00A - 922439-JS48F4400P0TB00A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS48F4400P0TB00A
922439-JS48F4400P0TB00A
Memory - Flash - JS48F4400P0TB00A 922439-JS48F4400P0TB00A
Manufacturer: Micron Technology Inc. Win Source Part Number: 922439-JS48F4400P0TB 00A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 40 MHz 85 ns 56-TSOP Package: Tray Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 48F4400P0 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 887798, JS48F4400P0TB0088779 8, -887798-ND, -887798, 887798-ND, -JS48F4400P0TB00A

Manufacturer: Micron Technology Inc.
Win Source Part Number: 922439-JS48F4400P0TB00A
Series: StrataFlash™
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 40 MHz 85 ns 56-TSOP
Package: Tray
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 48F4400P0
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 887798, JS48F4400P0TB00887798, -887798-ND, -887798, 887798-ND, -JS48F4400P0TB00A

Buy Now Datasheet
Memory IC and Storage Component - 774-JS48F4400P0TB00A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS48F4400P0TB00A
Memory IC and Storage Component 774-JS48F4400P0TB00A
IC FLASH 512MBIT PARALLEL 56TSOP Product overview: JS48F4400P0TB00A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS48F4400P0TB00A can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PARALLEL 56TSOP Product overview: JS48F4400P0TB00A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS48F4400P0TB00A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - JS48F4400P0TB00A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 40 MHz 85 ns 56-TSOP

FLASH - NOR Memory IC 512Mbit Parallel 40 MHz 85 ns 56-TSOP

Buy Now Datasheet
IC FLASH 512MBIT PARALLEL 56TSOP

IC FLASH 512MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 922439-JS48F4400P0TB00A 774-JS48F4400P0TB00A JS48F4400P0TB00A JS48F4400P0TB00A
Product Name Memory - Flash - JS48F4400P0TB00A Memory IC and Storage Component Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP 56-TFSOP (0.724", 18.40mm Width) 56-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S47SADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 40060246 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers