Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970816-JS28F800C3BD7
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 8 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 48
Categories: OEM Parts(J-L)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 18 mA
Address Bus Width: 19 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970816-JS28F800C3BD70A |
| Product Name | OEM Parts - OEM Parts (J - L) - JS28F800C3BD70A |