Micron Technology, Inc. Memory - Flash - JS28F512P30BFA JS28F512P30BFA

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 724193-JS28F512P30BF A Series: Axcell Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 110ns Family Name: JS28F512P30 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 40MHz Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 56-TSOP (14x20) Alternative Parts (Cross-Reference): MT28EW512ABA1LJS-0SI T; MT28EW512ABA1HJS-0SI T; Introduction Date: August 27, 2009 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 724193-JS28F512P30BF A Series: Axcell Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 110ns Family Name: JS28F512P30 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 40MHz Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 56-TSOP (14x20) Alternative Parts (Cross-Reference): MT28EW512ABA1LJS-0SI T; MT28EW512ABA1HJS-0SI T; Introduction Date: August 27, 2009 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F512P30BFA - 724193-JS28F512P30BFA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F512P30BFA
724193-JS28F512P30BFA
Memory - Flash - JS28F512P30BFA 724193-JS28F512P30BFA
Manufacturer: Micron Technology Inc. Win Source Part Number: 724193-JS28F512P30BF A Series: Axcell Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 110ns Family Name: JS28F512P30 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 40MHz Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 56-TSOP (14x20) Alternative Parts (Cross-Reference): MT28EW512ABA1LJS-0SI T; MT28EW512ABA1HJS-0SI T; Introduction Date: August 27, 2009 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 724193-JS28F512P30BFA
Series: Axcell
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 110ns
Family Name: JS28F512P30
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP (14x20)
Alternative Parts (Cross-Reference): MT28EW512ABA1LJS-0SIT; MT28EW512ABA1HJS-0SIT;
Introduction Date: August 27, 2009
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F512P30BFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F512P30BFA
Memory IC and Storage Component 774-JS28F512P30BFA
IC FLASH 512MBIT PAR 56TSOP Product overview: JS28F512P30BFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F512P30BFA can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PAR 56TSOP Product overview: JS28F512P30BFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F512P30BFA can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - JS28F512P30BFA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 40MHz 110ns 56-TSOP

FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 40MHz 110ns 56-TSOP

Buy Now Datasheet
IC FLASH 512MBIT PARALLEL 56TSOP

IC FLASH 512MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
IC FLASH 512MBIT PARALLEL 56TSOP

IC FLASH 512MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F512P30BFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F512P30BFA
Integrated Circuits (ICs) - Memory - Memory JS28F512P30BFA
IC FLASH 512MBIT PAR 56TSOP

IC FLASH 512MBIT PAR 56TSOP

Supplier's Site
Memory - JS28F512P30BFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 40 MHz 110 ns 56-TSOP

FLASH - NOR Memory IC 512Mbit Parallel 40 MHz 110 ns 56-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 724193-JS28F512P30BFA 774-JS28F512P30BFA JS28F512P30BFA-ND JS28F512P30BFA JS28F512P30BFA JS28F512P30BFA JS28F512P30BFA
Product Name Memory - Flash - JS28F512P30BFA Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH - NOR Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 110 ns 110 ns 110 ns 110 ns 110 ns
Cycle Time 110 ns 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details