FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 75ns 56-TSOP
IC FLASH 32MBIT PARALLEL 56TSOP
IC FLASH 32MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 32Mbit Parallel 75 ns 56-TSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | JS28F320J3D75DTR-ND | JS28F320J3D75D TR | JS28F320J3D75D TR | JS28F320J3D75D TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | 56-TFSOP (0.724\", 18.40mm Width) |