Micron Technology, Inc. Memory - Flash - JS28F320C3TD70 JS28F320C3TD70

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 070319-JS28F320C3TD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: JS28F320C3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AT49BV320DT-70TU SL383; AT49BV320D-70TU; AT49BV320C-70TU; Introduction Date: March 12, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 070319-JS28F320C3TD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: JS28F320C3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AT49BV320DT-70TU SL383; AT49BV320D-70TU; AT49BV320C-70TU; Introduction Date: March 12, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F320C3TD70 - 070319-JS28F320C3TD70 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F320C3TD70
070319-JS28F320C3TD70
Memory - Flash - JS28F320C3TD70 070319-JS28F320C3TD70
Manufacturer: Micron Technology Inc. Win Source Part Number: 070319-JS28F320C3TD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: JS28F320C3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AT49BV320DT-70TU SL383; AT49BV320D-70TU; AT49BV320C-70TU; Introduction Date: March 12, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 070319-JS28F320C3TD70
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Family Name: JS28F320C3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): AT49BV320DT-70TU SL383; AT49BV320D-70TU; AT49BV320C-70TU;
Introduction Date: March 12, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F320C3TD70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F320C3TD70
Memory IC and Storage Component 774-JS28F320C3TD70
IC FLASH 32MBIT PAR 48TSOP I Product overview: JS28F320C3TD70 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F320C3TD70 can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PAR 48TSOP I Product overview: JS28F320C3TD70 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F320C3TD70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 864838-ND - DigiKey
Thief River Falls, MN, United States
FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP I

FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP I

Buy Now Datasheet
Memory - JS28F320C3TD70 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - Boot Block Memory IC 32Mbit Parallel 70 ns 48-TSOP I

FLASH - Boot Block Memory IC 32Mbit Parallel 70 ns 48-TSOP I

Buy Now Datasheet
IC FLSH 32MBIT PARALLEL 48TSOP I

IC FLSH 32MBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
IC FLSH 32MBIT PARALLEL 48TSOP I

IC FLSH 32MBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F320C3TD70 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F320C3TD70
Integrated Circuits (ICs) - Memory - Memory JS28F320C3TD70
IC FLASH 32MBIT PAR 48TSOP I

IC FLASH 32MBIT PAR 48TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 070319-JS28F320C3TD70 774-JS28F320C3TD70 864838-ND JS28F320C3TD70 JS28F320C3TD70 JS28F320C3TD70 JS28F320C3TD70
Product Name Memory - Flash - JS28F320C3TD70 Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH Flash; Flash FLASH - Boot Block Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP Tray "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width) 48-TFSOP (0.724", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28276189 C - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details