IC FLASH 32MBIT PAR 48TSOP I Product overview: JS28F320C3BD70A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F320C3BD70A can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 777707-JS28F320C3BD7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - Boot Block
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: JS28F320C3
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Alternative Parts (Cross-Reference): AT49BV320DT-70TU SL383; AT49BV320DT-70TU; AT49BV320D-70TU; AT49BV320C-70TU;
Introduction Date: March 12, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP I
FLASH - Boot Block Memory IC 32Mbit Parallel 70 ns 48-TSOP I
IC FLASH 32MBIT PAR 48TSOP I
IC FLSH 32MBIT PARALLEL 48TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-JS28F320C3BD70A | 777707-JS28F320C3BD70A | 864836-ND | JS28F320C3BD70A | JS28F320C3BD70A | JS28F320C3BD70A |
| Product Name | Memory IC and Storage Component | Memory - Flash - JS28F320C3BD70A | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |