Micron Technology, Inc. Memory - Flash - JS28F256P33TFE JS28F256P33TFE

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 018151-JS28F256P33TF E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 105ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 40MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 018151-JS28F256P33TF E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 105ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 40MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F256P33TFE - 018151-JS28F256P33TFE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F256P33TFE
018151-JS28F256P33TFE
Memory - Flash - JS28F256P33TFE 018151-JS28F256P33TFE
Manufacturer: Micron Technology Inc. Win Source Part Number: 018151-JS28F256P33TF E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 105ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 40MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 018151-JS28F256P33TFE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 105ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 40MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
2.5V 3V 3.3V Memory IC and Storage Component - 774-JS28F256P33TFE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3V 3.3V Memory IC and Storage Component
774-JS28F256P33TFE
2.5V 3V 3.3V Memory IC and Storage Component 774-JS28F256P33TFE
NOR Flash Parallel/Serial 2.5V/3V/3.3V 256M-bit 16M x 16 105ns 56-Pin TSOP Tray Product overview: JS28F256P33TFE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P33TFE can be used for catalog matching and distributor lookup.

NOR Flash Parallel/Serial 2.5V/3V/3.3V 256M-bit 16M x 16 105ns 56-Pin TSOP Tray Product overview: JS28F256P33TFE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P33TFE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 256M PARALLEL 56TSOP - 533-JS28F256P33TFE - Utmel Electronic Limited
Hong Kong, China
IC FLASH 256M PARALLEL 56TSOP
533-JS28F256P33TFE
IC FLASH 256M PARALLEL 56TSOP 533-JS28F256P33TFE
IC FLASH 256M PARALLEL 56TSOP

IC FLASH 256M PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 018151-JS28F256P33TFE 774-JS28F256P33TFE 533-JS28F256P33TFE
Product Name Memory - Flash - JS28F256P33TFE 2.5V 3V 3.3V Memory IC and Storage Component IC FLASH 256M PARALLEL 56TSOP
Memory Category Flash; FLASH Flash Flash; Non-Volatile
Access Time 105 ns 105 ns 105 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP (14x20) Tray 56-TFSOP (0.724, 18.40mm Width)
Supply Voltage 2.3 V ~ 3.6 V -3.3V; 2.3 3V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL01GS-11DHB023 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 1000000 kbits
View Details
2 suppliers
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details