Micron Technology, Inc. Memory JS28F256P30T95A

Description
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 95ns 56-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 95ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - JS28F256P30T95A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 95ns 56-TSOP

FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 95ns 56-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F256P30T95A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F256P30T95A
Memory IC and Storage Component 774-JS28F256P30T95A
IC FLASH 256MBIT PAR 56TSOP Product overview: JS28F256P30T95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P30T95A can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PAR 56TSOP Product overview: JS28F256P30T95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P30T95A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - JS28F256P30T95A - 876239-JS28F256P30T95A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F256P30T95A
876239-JS28F256P30T95A
Memory - Flash - JS28F256P30T95A 876239-JS28F256P30T95A
Manufacturer: Micron Technology Inc. Win Source Part Number: 876239-JS28F256P30T9 5A Series: StrataFlash™ Features: Memory IC 40 MHz 95 ns Package: Tray Part Status: Obsolete Family Name: 28F256P30 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -877825-ND, 877825, JS28F256P30T95, 877825-ND, -877825, -JS28F256P30T95A, JS28F256P30T95 877825

Manufacturer: Micron Technology Inc.
Win Source Part Number: 876239-JS28F256P30T95A
Series: StrataFlash™
Features: Memory IC 40 MHz 95 ns
Package: Tray
Part Status: Obsolete
Family Name: 28F256P30
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -877825-ND, 877825, JS28F256P30T95, 877825-ND, -877825, -JS28F256P30T95A, JS28F256P30T95 877825

Buy Now Datasheet
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F256P30T95A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F256P30T95A
Integrated Circuits (ICs) - Memory - Memory JS28F256P30T95A
IC FLASH 256MBIT PAR 56TSOP

IC FLASH 256MBIT PAR 56TSOP

Supplier's Site
Memory - JS28F256P30T95A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 40 MHz 95 ns 56-TSOP

FLASH - NOR Memory IC 256Mbit Parallel 40 MHz 95 ns 56-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number JS28F256P30T95A-ND 774-JS28F256P30T95A 876239-JS28F256P30T95A JS28F256P30T95A JS28F256P30T95A JS28F256P30T95A
Product Name Memory Memory IC and Storage Component Memory - Flash - JS28F256P30T95A Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type "56-TFSOP (0.724"", 18.40mm Width)" Tray 56-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189LLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - Flash - CAT28F020T-12 - 865802-CAT28F020T-12 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP
View Details
2 suppliers