Micron Technology, Inc. 1.8V Memory IC and Storage Component JS28F256P30BFE

Description
NOR Flash Parallel/Serial 1.8V 256M-bit 16M x 16 110ns 56-Pin TSOP Tray Product overview: JS28F256P30BFE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P30BFE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel/Serial 1.8V 256M-bit 16M x 16 110ns 56-Pin TSOP Tray Product overview: JS28F256P30BFE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P30BFE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V Memory IC and Storage Component - 774-JS28F256P30BFE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-JS28F256P30BFE
1.8V Memory IC and Storage Component 774-JS28F256P30BFE
NOR Flash Parallel/Serial 1.8V 256M-bit 16M x 16 110ns 56-Pin TSOP Tray Product overview: JS28F256P30BFE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P30BFE can be used for catalog matching and distributor lookup.

NOR Flash Parallel/Serial 1.8V 256M-bit 16M x 16 110ns 56-Pin TSOP Tray Product overview: JS28F256P30BFE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P30BFE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - JS28F256P30BFE - 005570-JS28F256P30BFE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F256P30BFE
005570-JS28F256P30BFE
Memory - Flash - JS28F256P30BFE 005570-JS28F256P30BFE
Manufacturer: Micron Technology Inc. Win Source Part Number: 005570-JS28F256P30BF E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 110ns Family Name: JS28F256P30B Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 40MHz Alternative Parts (Cross-Reference): JS28F256P30BFF; JS28F256P30BF; MT28EW256ABA1LJS-0SI T; JS28F256P30BFA; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 005570-JS28F256P30BFE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 110ns
Family Name: JS28F256P30B
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): JS28F256P30BFF; JS28F256P30BF; MT28EW256ABA1LJS-0SIT; JS28F256P30BFA;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
NOR Flash Parallel/Serial 1.8V 256M-bit 16M x 16 110ns 56-Pin TSOP Tray - 533-JS28F256P30BFE - Utmel Electronic Limited
Hong Kong, China
NOR Flash Parallel/Serial 1.8V 256M-bit 16M x 16 110ns 56-Pin TSOP Tray
533-JS28F256P30BFE
NOR Flash Parallel/Serial 1.8V 256M-bit 16M x 16 110ns 56-Pin TSOP Tray 533-JS28F256P30BFE
NOR Flash Parallel/Serial 1.8V 256M-bit 16M x 16 110ns 56-Pin TSOP Tray

NOR Flash Parallel/Serial 1.8V 256M-bit 16M x 16 110ns 56-Pin TSOP Tray

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-JS28F256P30BFE 005570-JS28F256P30BFE 533-JS28F256P30BFE
Product Name 1.8V Memory IC and Storage Component Memory - Flash - JS28F256P30BFE NOR Flash Parallel/Serial 1.8V 256M-bit 16M x 16 110ns 56-Pin TSOP Tray
Memory Category Flash Flash; FLASH Flash; Non-Volatile
Access Time 110 ns 110 ns 20 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 2048000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - 0791078169RQA00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details