Micron Technology, Inc. Memory JS28F256P30BFA

Description
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 110ns 56-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 110ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - JS28F256P30BFA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 110ns 56-TSOP

FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 40MHz 110ns 56-TSOP

Buy Now Datasheet
Memory - Flash - JS28F256P30BFA - 070318-JS28F256P30BFA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F256P30BFA
070318-JS28F256P30BFA
Memory - Flash - JS28F256P30BFA 070318-JS28F256P30BFA
Manufacturer: Micron Technology Inc. Win Source Part Number: 070318-JS28F256P30BF A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 070318-JS28F256P30BFA
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F256P30BFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F256P30BFA
Memory IC and Storage Component 774-JS28F256P30BFA
IC FLASH 256MBIT PAR 56TSOP Product overview: JS28F256P30BFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P30BFA can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PAR 56TSOP Product overview: JS28F256P30BFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256P30BFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Memory - JS28F256P30BFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 40 MHz 110 ns 56-TSOP

FLASH - NOR Memory IC 256Mbit Parallel 40 MHz 110 ns 56-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F256P30BFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F256P30BFA
Integrated Circuits (ICs) - Memory - Memory JS28F256P30BFA
IC FLASH 256MBIT PAR 56TSOP

IC FLASH 256MBIT PAR 56TSOP

Supplier's Site
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number JS28F256P30BFA-ND 070318-JS28F256P30BFA 774-JS28F256P30BFA JS28F256P30BFA JS28F256P30BFA JS28F256P30BFA JS28F256P30BFA
Product Name Memory Memory - Flash - JS28F256P30BFA Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type "56-TFSOP (0.724"", 18.40mm Width)" SOP; 56-TSOP (14x20) Tray 56-TFSOP (0.724\", 18.40mm Width) 56-TFSOP (0.724", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 28486511 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL132K0XBHI030 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details