The JS28F256M29EWLA is a 256Mb embedded parallel NOR Flash memory device from Quarktwin Technology Ltd. It operates at a supply voltage of 2.7,Äì3.6V for program, erase, and read operations, with I/O buffers requiring a voltage of 1.65,ÄìV_{CC}. The device supports asynchronous random and page reads, with a page size of 16 words (32 bytes) and a page access time of 25ns. Random access times are specified at 100ns for the fortified BGA package and 110ns for the TSOP package. This memory device features a 512-word program buffer, allowing for a typical program time of 0.88µs per byte, equating to a speed of 1.14 MB/s when utilizing the full buffer. The memory is organized into uniform blocks of 128 Kbytes or 64 Kwords each, and it includes a program/erase controller with embedded algorithms for byte and word programming. It also supports program/erase suspend and resume capabilities, enabling read or program operations on different blocks during suspend states. The JS28F256M29EWLA is designed for low power consumption, with a standby mode, and is compliant with JESD47 standards, offering a minimum of 100,000 erase cycles per block and a typical data retention of 20 years. The device is manufactured using 65nm multilevel cell (MLC) process technology and is available in both 56-pin TSOP and 64-ball fortified BGA packages, with options for green packaging that is RoHS-compliant and halogen-free. The operating temperature range is specified from -40°C to +85°C.
IC FLASH 256MBIT PARALLEL 56TSOP Product overview: JS28F256M29EWLA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F256M29EWLA can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110ns 56-TSOP
Manufacturer: Micron Technology Inc.
Win Source Part Number: 125862-JS28F256M29EW
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC FLASH 256MBIT PARALLEL 56TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 256Mbit Parallel 110 ns 56-TSOP
IC FLASH 256M PARALLEL 56TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-JS28F256M29EWLA | JS28F256M29EWLA-ND | 125862-JS28F256M29EWLA | JS28F256M29EWLA | JS28F256M29EWLA | JS28F256M29EWLA | 533-JS28F256M29EWLA | JS28F256M29EWLA |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - JS28F256M29EWLA | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | IC FLASH 256M PARALLEL 56TSOP | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR |
| Access Time | 110 ns | 110 ns | 110 ns | 110 ns | 110 ns | 110 ns | ||
| Cycle Time | 110 ns | 110 ns | 110 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tray | "56-TFSOP (0.724"", 18.40mm Width)" | SOP; 56-TSOP (14x20) | 56-TFSOP (0.724\", 18.40mm Width) | 56-TFSOP (0.724, 18.40mm Width) | 56-TFSOP (0.724", 18.40mm Width) |