Micron Technology, Inc. Memory - Flash - JS28F128P33BF70A JS28F128P33BF70A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 777703-JS28F128P33BF 70A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 70ns Family Name: JS28F128P33 Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 40MHz Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 56-TSOP (14x20) Alternative Parts (Cross-Reference): MT28EW128ABA1HJS-0SI T; MT28EW128ABA1LJS-0SI T; Introduction Date: July 22, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 777703-JS28F128P33BF 70A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 70ns Family Name: JS28F128P33 Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 40MHz Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 56-TSOP (14x20) Alternative Parts (Cross-Reference): MT28EW128ABA1HJS-0SI T; MT28EW128ABA1LJS-0SI T; Introduction Date: July 22, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F128P33BF70A - 777703-JS28F128P33BF70A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F128P33BF70A
777703-JS28F128P33BF70A
Memory - Flash - JS28F128P33BF70A 777703-JS28F128P33BF70A
Manufacturer: Micron Technology Inc. Win Source Part Number: 777703-JS28F128P33BF 70A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 70ns Family Name: JS28F128P33 Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 40MHz Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 56-TSOP (14x20) Alternative Parts (Cross-Reference): MT28EW128ABA1HJS-0SI T; MT28EW128ABA1LJS-0SI T; Introduction Date: July 22, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 777703-JS28F128P33BF70A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 70ns
Family Name: JS28F128P33
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP (14x20)
Alternative Parts (Cross-Reference): MT28EW128ABA1HJS-0SIT; MT28EW128ABA1LJS-0SIT;
Introduction Date: July 22, 2011
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 777703-JS28F128P33BF70A
Product Name Memory - Flash - JS28F128P33BF70A
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL512S-11TFV01-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers